Air/Tak, Inc. Heatless Regenerative Air Dryer HLD Series HLD-2500

Description
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
Datasheet
Description
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatless Regenerative Air Dryer HLD Series - HLD-2500 - Air/Tak, Inc.
Worthington, PA, USA
Heatless Regenerative Air Dryer HLD Series
HLD-2500
Heatless Regenerative Air Dryer HLD Series HLD-2500
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.

AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number HLD-2500
Product Name Heatless Regenerative Air Dryer HLD Series
Dryer Technology Desiccant
Dimensions & Weight 116 x 78 x 55 inches, 5100 lbs
Features Gauge; Filter (optional feature); Automatic Condensate Drain
Capacity 3590 SCFM (6102 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - LDM1-D-MAXI-1000 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 35.31 SCFM (60.02 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Refrigerated Dryer - Secotec® TD, TE, and TF Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 162 to 1130 SCFM (275 to 1921 m³/hr)
Max. Pressure 232 to 100 psi (163 to 70.38 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Pneumatic Products - IBP Series Compressed Air Dryer - IBP3600 - Rogers Machinery Company, Inc.
Specs
Capacity 3600 SCFM (6119 m³/hr)
Motor Power (Refrig) 7.5 HP
View Details