Air/Tak, Inc. D Series D-600-A

Description
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.
Datasheet
Description
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Series - D-600-A - Air/Tak, Inc.
Worthington, PA, USA
D Series
D-600-A
D Series D-600-A
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.

Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number D-600-A
Product Name D Series
Dryer Technology Refrigerated
Power Source AC Three Phase
Dimensions & Weight 33 x 53.5 x 69.875 inches, 1250 lbs
Features Gauge; Filter (optional feature); Automatic Condensate Drain
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Heated Purge Desiccant Dryer - KED Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Capacity 300 to 3200 SCFM (510 to 5439 m³/hr)
Min. Dewpoint -4 F (-20 C)
View Details
Membrane air dryer - MS4N-LDM1-1/8-P10 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 3.53 SCFM (6 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-590 - Rogers Machinery Company, Inc.
Specs
Capacity 590 SCFM (1003 m³/hr)
View Details