Air/Tak, Inc. SD Series SD-75-A

Description
Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series refrigerated air dryers remove water and contaminants before they can disrupt operations.
Datasheet
Description
Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series refrigerated air dryers remove water and contaminants before they can disrupt operations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Series - SD-75-A - Air/Tak, Inc.
Worthington, PA, USA
SD Series
SD-75-A
SD Series SD-75-A
Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series refrigerated air dryers remove water and contaminants before they can disrupt operations.

Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series refrigerated air dryers remove water and contaminants before they can disrupt operations.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number SD-75-A
Product Name SD Series
Dryer Technology Refrigerated
Dimensions & Weight 18 x 19 x 19, 125 lbs
Features Gauge; Filter; Automatic Condensate Drain
Capacity 90 SCFM (153 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
High Pressure Refrigerated Dryer - HT - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 115 to 2400 SCFM (195 to 4079 m³/hr)
Max. Pressure 680 to 725 psi (479 to 510 m H2O)
View Details
Membrane air dryer - LDM1-D-MAXI-300 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 10.59 SCFM (18.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Pneumatic Products - CAB Series Compressed Air Dryer - 5000CAB - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 5006 SCFM (8509 m³/hr)
Motor Power (Refrig) 20 HP
View Details