Air/Tak, Inc. EHD Series EHD-3100

Description
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.
Datasheet
Description
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EHD Series - EHD-3100 - Air/Tak, Inc.
Worthington, PA, USA
EHD Series
EHD-3100
EHD Series EHD-3100
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.

Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number EHD-3100
Product Name EHD Series
Dryer Technology Desiccant
Dimensions & Weight 112 x 105 x 67 inches, 11000 lbs
Features Gauge; Filter; Automatic Condensate Drain
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS6-LDM1-1/2-P20 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-1350 - Rogers Machinery Company, Inc.
Specs
Capacity 1350 SCFM (2295 m³/hr)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Heatless Desiccant Dryer - KAD Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Gauge; Filter
Capacity 40 to 5400 SCFM (67.99 to 9179 m³/hr)
View Details