Air/Tak, Inc. Heatless Regenerative Air Dryer HLD Series HLD-650

Description
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
Datasheet
Description
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatless Regenerative Air Dryer HLD Series - HLD-650 - Air/Tak, Inc.
Worthington, PA, USA
Heatless Regenerative Air Dryer HLD Series
HLD-650
Heatless Regenerative Air Dryer HLD Series HLD-650
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.

AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number HLD-650
Product Name Heatless Regenerative Air Dryer HLD Series
Dryer Technology Desiccant
Dimensions & Weight 94 x 42 x 29 inches, 1600 lbs
Features Gauge; Filter (optional feature); Automatic Condensate Drain
Capacity 933 SCFM (1586 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS6N-LDM1-1/4-P20 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Refrigerated Dryer - Secotec® TA - TC Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 20 to 138 SCFM (33.99 to 235 m³/hr)
Max. Pressure 150 psi (106 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
ZEKS - ZPB Series Compressed Air Dryer - 400ZPB - Rogers Machinery Company, Inc.
Specs
Capacity 400 SCFM (680 m³/hr)
View Details