AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
| Air/Tak, Inc. | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | HLD-500 |
| Product Name | Heatless Regenerative Air Dryer HLD Series |
| Dryer Technology | Desiccant |
| Dimensions & Weight | 95 x 38 x 27 inches, 1350 lbs |
| Features | Gauge; Filter (optional feature); Automatic Condensate Drain |
| Capacity | 718 SCFM (1220 m³/hr) |