Air/Tak, Inc. EHD Series EHD-1000

Description
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.
Datasheet
Description
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EHD Series - EHD-1000 - Air/Tak, Inc.
Worthington, PA, USA
EHD Series
EHD-1000
EHD Series EHD-1000
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.

Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number EHD-1000
Product Name EHD Series
Dryer Technology Desiccant
Dimensions & Weight 93 x 71 x 61 inches, 3800 lbs
Features Gauge; Filter; Automatic Condensate Drain
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Refrigerated Dryer - Secotec® TD, TE, and TF Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 162 to 1130 SCFM (275 to 1921 m³/hr)
Max. Pressure 232 to 100 psi (163 to 70.38 m H2O)
View Details
Membrane air dryer - MS4N-LDM1-1/8-P10 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 3.53 SCFM (6 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
ZEKS - ZPB Series Compressed Air Dryer - 3300ZPB - Rogers Machinery Company, Inc.
Specs
Capacity 3300 SCFM (5609 m³/hr)
View Details