Air/Tak, Inc. D Series D-1750-W

Description
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.
Datasheet
Description
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Series - D-1750-W - Air/Tak, Inc.
Worthington, PA, USA
D Series
D-1750-W
D Series D-1750-W
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.

Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number D-1750-W
Product Name D Series
Dryer Technology Refrigerated
Power Source AC Three Phase
Dimensions & Weight 39 x 65 x 76.875 inches, 2075 lbs
Features Gauge; Filter (optional feature); Automatic Condensate Drain
Unlock Full Specs
to access all available technical data

Similar Products

Desiccant air dryer - PDAD-22-G3/8 - Festo Corporation
Specs
Dryer Technology Desiccant
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Breathing Air System - KBS Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Filter; Automatic Condensate Drain
Capacity 18 to 1130 SCFM (30.6 to 1921 m³/hr)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Pneumatic Products - CAB Series Compressed Air Dryer - 2000CAB_2806 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 2806 SCFM (4769 m³/hr)
Motor Power (Refrig) 15 HP
View Details