Air/Tak, Inc. SD Series SD-200-A

Description
Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series refrigerated air dryers remove water and contaminants before they can disrupt operations.
Datasheet
Description
Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series refrigerated air dryers remove water and contaminants before they can disrupt operations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Series - SD-200-A - Air/Tak, Inc.
Worthington, PA, USA
SD Series
SD-200-A
SD Series SD-200-A
Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series refrigerated air dryers remove water and contaminants before they can disrupt operations.

Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and corrosion. This results in erratic operation, reduced productivity, or down time. SD and SRD series refrigerated air dryers remove water and contaminants before they can disrupt operations.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number SD-200-A
Product Name SD Series
Dryer Technology Refrigerated
Dimensions & Weight 25 x 31 x 31 inches, 300 lbs
Features Gauge; Filter; Automatic Condensate Drain
Capacity 240 SCFM (408 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS4-LDM1-1/4-P10 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 3.53 SCFM (6 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Heatless Desiccant Dryer - KAD Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Gauge; Filter
Capacity 40 to 5400 SCFM (67.99 to 9179 m³/hr)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-1550 - Rogers Machinery Company, Inc.
Specs
Capacity 1550 SCFM (2635 m³/hr)
View Details