Air/Tak, Inc. Heatless Regenerative Air Dryer HLD Series HLD-35

Description
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
Datasheet
Description
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatless Regenerative Air Dryer HLD Series - HLD-35 - Air/Tak, Inc.
Worthington, PA, USA
Heatless Regenerative Air Dryer HLD Series
HLD-35
Heatless Regenerative Air Dryer HLD Series HLD-35
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.

AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number HLD-35
Product Name Heatless Regenerative Air Dryer HLD Series
Dryer Technology Desiccant
Dimensions & Weight 29 x 26.5 x 12.75 inches, 85 lbs
Features Gauge; Filter (optional feature); Automatic Condensate Drain
Capacity 50 SCFM (84.99 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS4N-LDM1-1/4-P10 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 3.53 SCFM (6 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Refrigerated Dryer - Kryosec TAH - TCH Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Power Source AC Single Phase
Capacity 12 to 159 SCFM (20.4 to 270 m³/hr)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Hankison - HPR Series Compressed Air Dryer - HPR_25 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Refrigerated
Capacity 25 SCFM (42.49 m³/hr)
View Details