Air/Tak, Inc. D Series D-4000-A/W

Description
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.
Datasheet
Description
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Series - D-4000-A/W - Air/Tak, Inc.
Worthington, PA, USA
D Series
D-4000-A/W
D Series D-4000-A/W
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.

Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number D-4000-A/W
Product Name D Series
Dryer Technology Refrigerated
Dimensions & Weight 87.5"x 67.75"x 106"
Features Gauge; Filter (optional feature); Automatic Condensate Drain
Capacity 4800 SCFM (8159 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Membrane air dryer - MS6-LDM1-1/2-P40 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 14.12 SCFM (24.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Refrigerated Dryer - Secotec® TA - TC Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 20 to 138 SCFM (33.99 to 235 m³/hr)
Max. Pressure 150 psi (106 m H2O)
View Details
Pneumatic Products - IBP Series Compressed Air Dryer - IBP750 - Rogers Machinery Company, Inc.
Specs
Capacity 750 SCFM (1275 m³/hr)
Motor Power (Refrig) 4 HP
View Details