Air/Tak, Inc. EHD Series EHD-175

Description
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.
Datasheet
Description
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EHD Series - EHD-175 - Air/Tak, Inc.
Worthington, PA, USA
EHD Series
EHD-175
EHD Series EHD-175
Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.

Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number EHD-175
Product Name EHD Series
Dryer Technology Desiccant
Dimensions & Weight 82 x 40 x 38 inches, 825 lbs
Features Gauge; Filter; Automatic Condensate Drain
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS6N-LDM1-1/4-P20-Z - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Breathing Air System - KBS Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Filter; Automatic Condensate Drain
Capacity 18 to 1130 SCFM (30.6 to 1921 m³/hr)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Hankison - HPR Series Compressed Air Dryer - HPR_125 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Refrigerated
Capacity 125 SCFM (212 m³/hr)
View Details