Air/Tak, Inc. Heatless Regenerative Air Dryer HLD Series HLD-50

Description
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
Datasheet
Description
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatless Regenerative Air Dryer HLD Series - HLD-50 - Air/Tak, Inc.
Worthington, PA, USA
Heatless Regenerative Air Dryer HLD Series
HLD-50
Heatless Regenerative Air Dryer HLD Series HLD-50
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.

AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number HLD-50
Product Name Heatless Regenerative Air Dryer HLD Series
Dryer Technology Desiccant
Dimensions & Weight 35.5 x 30.5 x 12.75 inches, 120 lbs
Features Gauge; Filter (optional feature); Automatic Condensate Drain
Capacity 72 SCFM (122 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
High Temperature Refrigerated Dryer - HTRD - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Features Filter; Automatic Condensate Drain
Capacity 18 to 145 SCFM (30.6 to 246 m³/hr)
View Details
Membrane air dryer - LDM1-D-MAXI-1000 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 35.31 SCFM (60.02 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-590 - Rogers Machinery Company, Inc.
Specs
Capacity 590 SCFM (1003 m³/hr)
View Details