Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically operated equipment such as instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.
| Air/Tak, Inc. | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | EHD-2400 |
| Product Name | EHD Series |
| Dryer Technology | Desiccant |
| Dimensions & Weight | 114 x 99 x 67 inches, 8750 lbs |
| Features | Gauge; Filter; Automatic Condensate Drain |