Air/Tak, Inc. Heatless Regenerative Air Dryer HLD Series HLD-800

Description
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
Datasheet
Description
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatless Regenerative Air Dryer HLD Series - HLD-800 - Air/Tak, Inc.
Worthington, PA, USA
Heatless Regenerative Air Dryer HLD Series
HLD-800
Heatless Regenerative Air Dryer HLD Series HLD-800
AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.

AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number HLD-800
Product Name Heatless Regenerative Air Dryer HLD Series
Dryer Technology Desiccant
Dimensions & Weight 100 x 51 x 40 inches, 2000 lbs
Features Gauge; Filter (optional feature); Automatic Condensate Drain
Capacity 1149 SCFM (1953 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS6N-LDM1-3/8-P40 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 14.12 SCFM (24.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Heatless Desiccant Dryer - KAD Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Gauge; Filter
Capacity 40 to 5400 SCFM (67.99 to 9179 m³/hr)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-5400 - Rogers Machinery Company, Inc.
Specs
Capacity 5400 SCFM (9179 m³/hr)
View Details