Air/Tak, Inc. D Series D-7500-A/W

Description
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.
Datasheet
Description
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Series - D-7500-A/W - Air/Tak, Inc.
Worthington, PA, USA
D Series
D-7500-A/W
D Series D-7500-A/W
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.

Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number D-7500-A/W
Product Name D Series
Dryer Technology Refrigerated
Dimensions & Weight 104"x 80.75"x 108"
Features Gauge; Filter (optional feature); Automatic Condensate Drain
Capacity 9000 SCFM (15298 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS6N-LDM1-1/4-P40 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 14.12 SCFM (24.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Breathing Air System - KBS Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Filter; Automatic Condensate Drain
Capacity 18 to 1130 SCFM (30.6 to 1921 m³/hr)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Pneumatic Products - CAB Series Compressed Air Dryer - 6000CAB - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 6216 SCFM (10565 m³/hr)
Motor Power (Refrig) 25 HP
View Details