Air/Tak, Inc. D Series D-1250-A

Description
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.
Datasheet
Description
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Series - D-1250-A - Air/Tak, Inc.
Worthington, PA, USA
D Series
D-1250-A
D Series D-1250-A
Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.

Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Dryers
Product Number D-1250-A
Product Name D Series
Dryer Technology Refrigerated
Power Source AC Three Phase
Dimensions & Weight 39 x 65 x 76.875 inches, 1925 lbs
Features Gauge; Filter (optional feature); Automatic Condensate Drain
Unlock Full Specs
to access all available technical data

Similar Products

Desiccant air dryer - PDAD-09-G3/8 - Festo Corporation
Specs
Dryer Technology Desiccant
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Membrane Dryer - KMM Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Membrane
Max. Pressure 200 psi (141 m H2O)
Min. Dewpoint -40 F (-40 C)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Pneumatic Products - IBP Series Compressed Air Dryer - IBP4300 - Rogers Machinery Company, Inc.
Specs
Capacity 4300 SCFM (7309 m³/hr)
Motor Power (Refrig) 7.5 HP
View Details