SKF/Global Split Plummer (Pillow) Block Housings SE 6 Series

Description
SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy. SE plummer block housings are a new generation with a number of new features and a stronger material grade. They are available from size 507 up to and including 515-612. SNL and SE plummer block housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling costeffective bearing arrangements to be made. Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 03, 22, 23, 32 Shaft diameter range 20 to 160 mm 3/4 to 5 1/2 in. Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Four-lip V-ring Labyrinth Heavy-duty Felt Lubrication Grease Oil Materials Grey cast iron Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting Compliance to standards ISO 113:2010 (two-bolt plummer block housings)
Description
SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy. SE plummer block housings are a new generation with a number of new features and a stronger material grade. They are available from size 507 up to and including 515-612. SNL and SE plummer block housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling costeffective bearing arrangements to be made. Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 03, 22, 23, 32 Shaft diameter range 20 to 160 mm 3/4 to 5 1/2 in. Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Four-lip V-ring Labyrinth Heavy-duty Felt Lubrication Grease Oil Materials Grey cast iron Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting Compliance to standards ISO 113:2010 (two-bolt plummer block housings)

Suppliers

Company
Product
Description
Supplier Links
Split Plummer (Pillow) Block Housings - SE 6 Series - SKF/Global
Lansdale, PA, USA
Split Plummer (Pillow) Block Housings
SE 6 Series
Split Plummer (Pillow) Block Housings SE 6 Series
SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy. SE plummer block housings are a new generation with a number of new features and a stronger material grade. They are available from size 507 up to and including 515-612. SNL and SE plummer block housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling costeffective bearing arrangements to be made. Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 03, 22, 23, 32 Shaft diameter range 20 to 160 mm 3/4 to 5 1/2 in. Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Four-lip V-ring Labyrinth Heavy-duty Felt Lubrication Grease Oil Materials Grey cast iron Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting Compliance to standards ISO 113:2010 (two-bolt plummer block housings)

SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy.

SE plummer block housings are a new generation with a number of new features and a stronger material grade. They are available from size 507 up to and including 515-612.

SNL and SE plummer block housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling costeffective bearing arrangements to be made.

Bearing types

  • Self-aligning ball bearings
  • Spherical roller bearings
  • CARB toroidal roller bearings

Bearing dimension series

  • 02, 03, 22, 23, 32

Shaft diameter range

  • 20 to 160 mm
  • 3/4 to 5 1/2 in.

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve
  • Stepped shaft with bearing on a cylindrical seat

Seals

  • Four-lip
  • V-ring
  • Labyrinth
  • Heavy-duty
  • Felt

Lubrication

  • Grease
  • Oil

Materials

  • Grey cast iron
  • Spheroidal graphite cast iron

Mounting

  • Two-bolt mounting
  • Four-bolt mounting

Compliance to standards

  • ISO 113:2010
    (two-bolt plummer block housings)
Supplier's Site
Split Plummer (Pillow) Block Housings - SE 6 Series - SKF/North America
Lansdale, PA, USA
Split Plummer (Pillow) Block Housings
SE 6 Series
Split Plummer (Pillow) Block Housings SE 6 Series
SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy. SE plummer block housings are a new generation with a number of new features and a stronger material grade. They are available from size 507 up to and including 515-612. SNL and SE plummer block housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling costeffective bearing arrangements to be made. Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 03, 22, 23, 32 Shaft diameter range 20 to 160 mm 3/4 to 5 1/2 in. Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Four-lip V-ring Labyrinth Heavy-duty Felt Lubrication Grease Oil Materials Grey cast iron Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting Compliance to standards ISO 113:2010 (two-bolt plummer block housings)

SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy.

SE plummer block housings are a new generation with a number of new features and a stronger material grade. They are available from size 507 up to and including 515-612.

SNL and SE plummer block housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling costeffective bearing arrangements to be made.

Bearing types

  • Self-aligning ball bearings
  • Spherical roller bearings
  • CARB toroidal roller bearings

Bearing dimension series

  • 02, 03, 22, 23, 32

Shaft diameter range

  • 20 to 160 mm
  • 3/4 to 5 1/2 in.

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve
  • Stepped shaft with bearing on a cylindrical seat

Seals

  • Four-lip
  • V-ring
  • Labyrinth
  • Heavy-duty
  • Felt

Lubrication

  • Grease
  • Oil

Materials

  • Grey cast iron
  • Spheroidal graphite cast iron

Mounting

  • Two-bolt mounting
  • Four-bolt mounting

Compliance to standards

  • ISO 113:2010
    (two-bolt plummer block housings)
Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number SE 6 Series SE 6 Series
Product Name Split Plummer (Pillow) Block Housings Split Plummer (Pillow) Block Housings
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Unlock Full Specs
to access all available technical data

Similar Products

3-1/2 in. ID, 9-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.78 inch (96.04 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Housings for Paper Machines - SBPN Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block
Shaft Diameter 7.09 to 12.6 inch (180 to 320 mm)
View Details
2 suppliers