SKF/Global Medium Duty Pillow Block Units P2BM Series

Description
P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base.
Datasheet
Description
P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Pillow Block Units - P2BM Series - SKF/Global
Lansdale, PA, USA
Medium Duty Pillow Block Units
P2BM Series
Medium Duty Pillow Block Units P2BM Series
P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base.

P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base.

Supplier's Site Datasheet
Medium Duty Pillow Block Units - P2BM Series - SKF/North America
Lansdale, PA, USA
Medium Duty Pillow Block Units
P2BM Series
Medium Duty Pillow Block Units P2BM Series
P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base.

P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base.

Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/North America
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number P2BM Series P2BM Series
Product Name Medium Duty Pillow Block Units Medium Duty Pillow Block Units
Bearing Type Spherical Roller Spherical Roller
Shaft Securing Method Setscrew Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm) 0.5000 to 3 inch (12.7 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Specs
Housing Aluminum
Width 4 inch (102 mm)
Height 2.56 inch (65.02 mm)
View Details