SKF/Global Housings for Paper Machines SBPN Series

Description
With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and the risk of water contamination is always high. SKF provides housings for felt rolls, drying cylinders, and Yankee cylinders (used for producing tissue and board).Bearing types Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22, 23, 31 (SBFN series) 31 (SBPN series) 30, 31 (SDM series) Shaft diameter range 60 to 180 mm (SBFN series) 180 to 320 mm (SBPN series) 340 to 670 mm (SDM series) Typical shaft-bearing combinations Stepped shaft with a bearing on a tapered seat Seals Labyrinth (SBFN and SBPN series) Gap-type seal with oil flinger (SDM series) Lubrication Circulating oil lubrication systems Material Grey cast iron Mounting Two-bolt mounting (SBFN series) Four-bolt mounting (SBPN and SDM series) Compliance to standards Not standardized
Description
With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and the risk of water contamination is always high. SKF provides housings for felt rolls, drying cylinders, and Yankee cylinders (used for producing tissue and board).Bearing types Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22, 23, 31 (SBFN series) 31 (SBPN series) 30, 31 (SDM series) Shaft diameter range 60 to 180 mm (SBFN series) 180 to 320 mm (SBPN series) 340 to 670 mm (SDM series) Typical shaft-bearing combinations Stepped shaft with a bearing on a tapered seat Seals Labyrinth (SBFN and SBPN series) Gap-type seal with oil flinger (SDM series) Lubrication Circulating oil lubrication systems Material Grey cast iron Mounting Two-bolt mounting (SBFN series) Four-bolt mounting (SBPN and SDM series) Compliance to standards Not standardized

Suppliers

Company
Product
Description
Supplier Links
Housings for Paper Machines - SBPN Series - SKF/Global
Lansdale, PA, USA
Housings for Paper Machines
SBPN Series
Housings for Paper Machines SBPN Series
With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and the risk of water contamination is always high. SKF provides housings for felt rolls, drying cylinders, and Yankee cylinders (used for producing tissue and board).Bearing types Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22, 23, 31 (SBFN series) 31 (SBPN series) 30, 31 (SDM series) Shaft diameter range 60 to 180 mm (SBFN series) 180 to 320 mm (SBPN series) 340 to 670 mm (SDM series) Typical shaft-bearing combinations Stepped shaft with a bearing on a tapered seat Seals Labyrinth (SBFN and SBPN series) Gap-type seal with oil flinger (SDM series) Lubrication Circulating oil lubrication systems Material Grey cast iron Mounting Two-bolt mounting (SBFN series) Four-bolt mounting (SBPN and SDM series) Compliance to standards Not standardized

With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and the risk of water contamination is always high. SKF provides housings for felt rolls, drying cylinders, and Yankee cylinders (used for producing tissue and board).Bearing types

  • Spherical roller bearings
  • CARB toroidal roller bearings

Bearing dimension series

  • 22, 23, 31 (SBFN series)
  • 31 (SBPN series)
  • 30, 31 (SDM series)

Shaft diameter range

  • 60 to 180 mm (SBFN series)
  • 180 to 320 mm (SBPN series)
  • 340 to 670 mm (SDM series)

Typical shaft-bearing combinations

  • Stepped shaft with a bearing on a tapered seat

Seals

  • Labyrinth (SBFN and SBPN series)
  • Gap-type seal with oil flinger (SDM series)

Lubrication

  • Circulating oil lubrication systems

Material

  • Grey cast iron

Mounting

  • Two-bolt mounting (SBFN series)
  • Four-bolt mounting (SBPN and SDM series)

Compliance to standards

  • Not standardized
Supplier's Site
Housings for Paper Machines - SBPN Series - SKF/North America
Lansdale, PA, USA
Housings for Paper Machines
SBPN Series
Housings for Paper Machines SBPN Series
With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and the risk of water contamination is always high. SKF provides housings for felt rolls, drying cylinders, and Yankee cylinders (used for producing tissue and board).Bearing types Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22, 23, 31 (SBFN series) 31 (SBPN series) 30, 31 (SDM series) Shaft diameter range 60 to 180 mm (SBFN series) 180 to 320 mm (SBPN series) 340 to 670 mm (SDM series) Typical shaft-bearing combinations Stepped shaft with a bearing on a tapered seat Seals Labyrinth (SBFN and SBPN series) Gap-type seal with oil flinger (SDM series) Lubrication Circulating oil lubrication systems Material Grey cast iron Mounting Two-bolt mounting (SBFN series) Four-bolt mounting (SBPN and SDM series) Compliance to standards Not standardized

With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and the risk of water contamination is always high. SKF provides housings for felt rolls, drying cylinders, and Yankee cylinders (used for producing tissue and board).Bearing types

  • Spherical roller bearings
  • CARB toroidal roller bearings

Bearing dimension series

  • 22, 23, 31 (SBFN series)
  • 31 (SBPN series)
  • 30, 31 (SDM series)

Shaft diameter range

  • 60 to 180 mm (SBFN series)
  • 180 to 320 mm (SBPN series)
  • 340 to 670 mm (SDM series)

Typical shaft-bearing combinations

  • Stepped shaft with a bearing on a tapered seat

Seals

  • Labyrinth (SBFN and SBPN series)
  • Gap-type seal with oil flinger (SDM series)

Lubrication

  • Circulating oil lubrication systems

Material

  • Grey cast iron

Mounting

  • Two-bolt mounting (SBFN series)
  • Four-bolt mounting (SBPN and SDM series)

Compliance to standards

  • Not standardized
Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number SBPN Series SBPN Series
Product Name Housings for Paper Machines Housings for Paper Machines
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings Spherical Roller; CARB Toroidal Roller Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN16 - TTWN-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 2100 lbs (952 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BBH8G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details