SKF/Global Split Plummer (Pillow) Block Housings SONL Series

Description
SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend bearing service life. SONL housings can be found in applications ranging from fans and flywheels to paper machines and emergency power generators. Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22 Shaft diameter range 75 to 240 mm 2 15/16 to 8 15/16 in. Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Lubrication Oil bath lubrication with a pick-up ring Circulating oil lubrication systems Materials Grey cast iron Spheroidal graphite cast iron Mounting Four-bolt mounting Compliance to standards Not standardized
Description
SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend bearing service life. SONL housings can be found in applications ranging from fans and flywheels to paper machines and emergency power generators. Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22 Shaft diameter range 75 to 240 mm 2 15/16 to 8 15/16 in. Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Lubrication Oil bath lubrication with a pick-up ring Circulating oil lubrication systems Materials Grey cast iron Spheroidal graphite cast iron Mounting Four-bolt mounting Compliance to standards Not standardized

Suppliers

Company
Product
Description
Supplier Links
Split Plummer (Pillow) Block Housings - SONL  Series - SKF/Global
Lansdale, PA, USA
Split Plummer (Pillow) Block Housings
SONL Series
Split Plummer (Pillow) Block Housings SONL Series
SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend bearing service life. SONL housings can be found in applications ranging from fans and flywheels to paper machines and emergency power generators. Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22 Shaft diameter range 75 to 240 mm 2 15/16 to 8 15/16 in. Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Lubrication Oil bath lubrication with a pick-up ring Circulating oil lubrication systems Materials Grey cast iron Spheroidal graphite cast iron Mounting Four-bolt mounting Compliance to standards Not standardized

SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend bearing service life.

SONL housings can be found in applications ranging from fans and flywheels to paper machines and emergency power generators.

Bearing types

  • Self-aligning ball bearings
  • Spherical roller bearings
  • CARB toroidal roller bearings

Bearing dimension series

  • 22

Shaft diameter range

  • 75 to 240 mm
  • 2 15/16 to 8 15/16 in.

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve
  • Stepped shaft with bearing on a cylindrical seat

Seals

  • Labyrinth

Lubrication

  • Oil bath lubrication with a pick-up ring
  • Circulating oil lubrication systems

Materials

  • Grey cast iron
  • Spheroidal graphite cast iron

Mounting

  • Four-bolt mounting

Compliance to standards

  • Not standardized
Supplier's Site
Split Plummer (Pillow) Block Housings - SONL  Series - SKF/North America
Lansdale, PA, USA
Split Plummer (Pillow) Block Housings
SONL Series
Split Plummer (Pillow) Block Housings SONL Series
SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend bearing service life. SONL housings can be found in applications ranging from fans and flywheels to paper machines and emergency power generators. Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22 Shaft diameter range 75 to 240 mm 2 15/16 to 8 15/16 in. Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Lubrication Oil bath lubrication with a pick-up ring Circulating oil lubrication systems Materials Grey cast iron Spheroidal graphite cast iron Mounting Four-bolt mounting Compliance to standards Not standardized

SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend bearing service life.

SONL housings can be found in applications ranging from fans and flywheels to paper machines and emergency power generators.

Bearing types

  • Self-aligning ball bearings
  • Spherical roller bearings
  • CARB toroidal roller bearings

Bearing dimension series

  • 22

Shaft diameter range

  • 75 to 240 mm
  • 2 15/16 to 8 15/16 in.

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve
  • Stepped shaft with bearing on a cylindrical seat

Seals

  • Labyrinth

Lubrication

  • Oil bath lubrication with a pick-up ring
  • Circulating oil lubrication systems

Materials

  • Grey cast iron
  • Spheroidal graphite cast iron

Mounting

  • Four-bolt mounting

Compliance to standards

  • Not standardized
Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number SONL Series SONL Series
Product Name Split Plummer (Pillow) Block Housings Split Plummer (Pillow) Block Housings
Bearing Type Ball; Spherical Roller; CARB Toroidal Roller Bearings Ball; Spherical Roller; CARB Toroidal Roller Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO8 - TSSUPBO-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 360 lbs (163 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Flanged Housings - FNL Series - SKF/Global
Specs
Bearing Type Ball; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.7874 to 3.94 inch (20 to 100 mm)
View Details
2 suppliers