SKF/Global Pillow Block Units P2B Series

Description
Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B series housing has a standard base-to-center height. P2BL features a low center height with a base-to-center height typically 1/16" lower than the P2B series. P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. All three housing series are supplied with a grease fitting for relubrication, have slotted bolt holes for adjustments during installation and provide for initial bearing alignment.
Datasheet
Description
Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B series housing has a standard base-to-center height. P2BL features a low center height with a base-to-center height typically 1/16" lower than the P2B series. P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. All three housing series are supplied with a grease fitting for relubrication, have slotted bolt holes for adjustments during installation and provide for initial bearing alignment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Units - P2B Series - SKF/Global
Lansdale, PA, USA
Pillow Block Units
P2B Series
Pillow Block Units P2B Series
Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B series housing has a standard base-to-center height. P2BL features a low center height with a base-to-center height typically 1/16" lower than the P2B series. P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. All three housing series are supplied with a grease fitting for relubrication, have slotted bolt holes for adjustments during installation and provide for initial bearing alignment.

Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B series housing has a standard base-to-center height. P2BL features a low center height with a base-to-center height typically 1/16" lower than the P2B series. P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. All three housing series are supplied with a grease fitting for relubrication, have slotted bolt holes for adjustments during installation and provide for initial bearing alignment.

Supplier's Site Datasheet
Pillow Block Units - P2B Series - SKF/North America
Lansdale, PA, USA
Pillow Block Units
P2B Series
Pillow Block Units P2B Series
Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B series housing has a standard base-to-center height. P2BL features a low center height with a base-to-center height typically 1/16" lower than the P2B series. P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. All three housing series are supplied with a grease fitting for relubrication, have slotted bolt holes for adjustments during installation and provide for initial bearing alignment.

Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B series housing has a standard base-to-center height. P2BL features a low center height with a base-to-center height typically 1/16" lower than the P2B series. P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. All three housing series are supplied with a grease fitting for relubrication, have slotted bolt holes for adjustments during installation and provide for initial bearing alignment.

Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/North America
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number P2B Series P2B Series
Product Name Pillow Block Units Pillow Block Units
Bearing Type Spherical Roller Spherical Roller
Shaft Securing Method Setscrew Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm) 0.5000 to 3 inch (12.7 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
3/4 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details