SKF/Global Split Plummer (Pillow) Block Housings SAW Series

Description
SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller bearings (SAF) Bearing dimension series 12, 13, 22, 23, 30 (SAF) 22, 32 (SAW) Shaft diameter range 1 3/16 to 10 1/2 in. (SAF) 3 3/16 to 7 15/16 in. (SAW) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Cast steel Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting
Description
SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller bearings (SAF) Bearing dimension series 12, 13, 22, 23, 30 (SAF) 22, 32 (SAW) Shaft diameter range 1 3/16 to 10 1/2 in. (SAF) 3 3/16 to 7 15/16 in. (SAW) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Cast steel Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting

Suppliers

Company
Product
Description
Supplier Links
Split Plummer (Pillow) Block Housings - SAW Series - SKF/Global
Lansdale, PA, USA
Split Plummer (Pillow) Block Housings
SAW Series
Split Plummer (Pillow) Block Housings SAW Series
SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller bearings (SAF) Bearing dimension series 12, 13, 22, 23, 30 (SAF) 22, 32 (SAW) Shaft diameter range 1 3/16 to 10 1/2 in. (SAF) 3 3/16 to 7 15/16 in. (SAW) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Cast steel Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting

SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy.
SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types

  • Spherical roller bearings (SAF and SAW)
  • Self-aligning ball bearings (SAF)
  • CARB toroidal roller bearings (SAF)

Bearing dimension series

  • 12, 13, 22, 23, 30 (SAF)
  • 22, 32 (SAW)

Shaft diameter range

  • 1 3/16 to 10 1/2 in. (SAF)
  • 3 3/16 to 7 15/16 in. (SAW)

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve
  • Stepped shaft with bearing on a cylindrical seat

Seals

  • Labyrinth
  • Contact
  • Heavy-duty

Lubrication

  • Grease
  • Oil

Materials

  • Grey cast iron
  • Cast steel
  • Spheroidal graphite cast iron

Mounting

  • Two-bolt mounting
  • Four-bolt mounting
Supplier's Site
Split Plummer (Pillow) Block Housings - SAW Series - SKF/North America
Lansdale, PA, USA
Split Plummer (Pillow) Block Housings
SAW Series
Split Plummer (Pillow) Block Housings SAW Series
SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller bearings (SAF) Bearing dimension series 12, 13, 22, 23, 30 (SAF) 22, 32 (SAW) Shaft diameter range 1 3/16 to 10 1/2 in. (SAF) 3 3/16 to 7 15/16 in. (SAW) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Cast steel Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting

SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy.
SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types

  • Spherical roller bearings (SAF and SAW)
  • Self-aligning ball bearings (SAF)
  • CARB toroidal roller bearings (SAF)

Bearing dimension series

  • 12, 13, 22, 23, 30 (SAF)
  • 22, 32 (SAW)

Shaft diameter range

  • 1 3/16 to 10 1/2 in. (SAF)
  • 3 3/16 to 7 15/16 in. (SAW)

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve
  • Stepped shaft with bearing on a cylindrical seat

Seals

  • Labyrinth
  • Contact
  • Heavy-duty

Lubrication

  • Grease
  • Oil

Materials

  • Grey cast iron
  • Cast steel
  • Spheroidal graphite cast iron

Mounting

  • Two-bolt mounting
  • Four-bolt mounting
Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number SAW Series SAW Series
Product Name Split Plummer (Pillow) Block Housings Split Plummer (Pillow) Block Housings
Bearing Type Spherical Roller Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

3-1/2 in. ID, 12-19/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.81 inch (96.84 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details