SKF/Global Split Plummer (Pillow) Block Housings SDAF Series

Description
All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF housings can accommodate bearings in the 22 and 23 dimension series for shaft diameters ranging from 2 15/16 to 9 9/16 inches. SDAF extended range housings can accommodate bearings in the 30, 31 and 32 dimension series for shaft diameters ranging from 8 15/16 to 20 inches and larger. Housings in the extended range are typically customized to meet the needs of a particular application.Bearing types Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22, 23 (SDAF) 30, 31, 32 (SDAF extended range) Shaft diameter range 2 15/16 to 9 9/16 in. (SDAF) 9 in. and larger (SDAF extended range) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Ductile iron (Spheroidal graphite cast iron) Cast steel Mounting Four-bolt mounting Compliance to standards Not standardized
Description
All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF housings can accommodate bearings in the 22 and 23 dimension series for shaft diameters ranging from 2 15/16 to 9 9/16 inches. SDAF extended range housings can accommodate bearings in the 30, 31 and 32 dimension series for shaft diameters ranging from 8 15/16 to 20 inches and larger. Housings in the extended range are typically customized to meet the needs of a particular application.Bearing types Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22, 23 (SDAF) 30, 31, 32 (SDAF extended range) Shaft diameter range 2 15/16 to 9 9/16 in. (SDAF) 9 in. and larger (SDAF extended range) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Ductile iron (Spheroidal graphite cast iron) Cast steel Mounting Four-bolt mounting Compliance to standards Not standardized

Suppliers

Company
Product
Description
Supplier Links
Split Plummer (Pillow) Block Housings - SDAF Series - SKF/Global
Lansdale, PA, USA
Split Plummer (Pillow) Block Housings
SDAF Series
Split Plummer (Pillow) Block Housings SDAF Series
All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF housings can accommodate bearings in the 22 and 23 dimension series for shaft diameters ranging from 2 15/16 to 9 9/16 inches. SDAF extended range housings can accommodate bearings in the 30, 31 and 32 dimension series for shaft diameters ranging from 8 15/16 to 20 inches and larger. Housings in the extended range are typically customized to meet the needs of a particular application.Bearing types Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22, 23 (SDAF) 30, 31, 32 (SDAF extended range) Shaft diameter range 2 15/16 to 9 9/16 in. (SDAF) 9 in. and larger (SDAF extended range) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Ductile iron (Spheroidal graphite cast iron) Cast steel Mounting Four-bolt mounting Compliance to standards Not standardized

All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF housings can accommodate bearings in the 22 and 23 dimension series for shaft diameters ranging from 2 15/16 to 9 9/16 inches. SDAF extended range housings can accommodate bearings in the 30, 31 and 32 dimension series for shaft diameters ranging from 8 15/16 to 20 inches and larger. Housings in the extended range are typically customized to meet the needs of a particular application.Bearing types

  • Spherical roller bearings
  • CARB toroidal roller bearings

Bearing dimension series

  • 22, 23 (SDAF)
  • 30, 31, 32 (SDAF extended range)

Shaft diameter range

  • 2 15/16 to 9 9/16 in. (SDAF)
  • 9 in. and larger (SDAF extended range)

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve
  • Stepped shaft with bearing on a cylindrical seat

Seals

  • Labyrinth
  • Contact
  • Heavy-duty

Lubrication

  • Grease
  • Oil

Materials

  • Grey cast iron
  • Ductile iron (Spheroidal graphite cast iron)
  • Cast steel

Mounting

  • Four-bolt mounting

Compliance to standards

  • Not standardized
Supplier's Site
Split Plummer (Pillow) Block Housings - SDAF Series - SKF/North America
Lansdale, PA, USA
Split Plummer (Pillow) Block Housings
SDAF Series
Split Plummer (Pillow) Block Housings SDAF Series
All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF housings can accommodate bearings in the 22 and 23 dimension series for shaft diameters ranging from 2 15/16 to 9 9/16 inches. SDAF extended range housings can accommodate bearings in the 30, 31 and 32 dimension series for shaft diameters ranging from 8 15/16 to 20 inches and larger. Housings in the extended range are typically customized to meet the needs of a particular application.Bearing types Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22, 23 (SDAF) 30, 31, 32 (SDAF extended range) Shaft diameter range 2 15/16 to 9 9/16 in. (SDAF) 9 in. and larger (SDAF extended range) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Stepped shaft with bearing on a cylindrical seat Seals Labyrinth Contact Heavy-duty Lubrication Grease Oil Materials Grey cast iron Ductile iron (Spheroidal graphite cast iron) Cast steel Mounting Four-bolt mounting Compliance to standards Not standardized

All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF housings can accommodate bearings in the 22 and 23 dimension series for shaft diameters ranging from 2 15/16 to 9 9/16 inches. SDAF extended range housings can accommodate bearings in the 30, 31 and 32 dimension series for shaft diameters ranging from 8 15/16 to 20 inches and larger. Housings in the extended range are typically customized to meet the needs of a particular application.Bearing types

  • Spherical roller bearings
  • CARB toroidal roller bearings

Bearing dimension series

  • 22, 23 (SDAF)
  • 30, 31, 32 (SDAF extended range)

Shaft diameter range

  • 2 15/16 to 9 9/16 in. (SDAF)
  • 9 in. and larger (SDAF extended range)

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve
  • Stepped shaft with bearing on a cylindrical seat

Seals

  • Labyrinth
  • Contact
  • Heavy-duty

Lubrication

  • Grease
  • Oil

Materials

  • Grey cast iron
  • Ductile iron (Spheroidal graphite cast iron)
  • Cast steel

Mounting

  • Four-bolt mounting

Compliance to standards

  • Not standardized
Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number SDAF Series SDAF Series
Product Name Split Plummer (Pillow) Block Housings Split Plummer (Pillow) Block Housings
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings Spherical Roller; CARB Toroidal Roller Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB24 - TSSUTFB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 7760 lbs (3519 kg)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details