SKF/Global Non-Split Plummer (Pillow) Block Housings and Take-Up Housings SBD Series

Description
SBD plummer (pillow) block housings and THD take-up housings are non-split housings designed to accommodate heavy loads acting in different directions. These types of loads are typically encountered in conveyors, roller beds and crushers. Highly reliable bearing arrangements can be designed using SBD or THD housings together with SKF Explorer bearings. In conveyors, SBD and THD housings are often used together. Bearing types Spherical roller bearings CARB toroidal roller bearings (optional) Bearing dimension series 22, 30, 31, 32 Shaft diameter range 60 to 420 mm (SBD) 50 to 400 mm (THD) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve (SBD and THD) Stepped shaft with bearing on an adapter sleeve (SBD) Stepped shaft with bearing on a cylindrical seat (SBD) Multi-stepped shaft with bearing on a cylindrical seat (SBD) Seals Labyrinth Heavy-duty (optional) Lubrication Grease Materials Spheroidal graphite cast iron Cast steel (optional) Grey cast iron (optional) Mounting Four-bolt mounting (SBD) Compliance to standards Not standardized
Description
SBD plummer (pillow) block housings and THD take-up housings are non-split housings designed to accommodate heavy loads acting in different directions. These types of loads are typically encountered in conveyors, roller beds and crushers. Highly reliable bearing arrangements can be designed using SBD or THD housings together with SKF Explorer bearings. In conveyors, SBD and THD housings are often used together. Bearing types Spherical roller bearings CARB toroidal roller bearings (optional) Bearing dimension series 22, 30, 31, 32 Shaft diameter range 60 to 420 mm (SBD) 50 to 400 mm (THD) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve (SBD and THD) Stepped shaft with bearing on an adapter sleeve (SBD) Stepped shaft with bearing on a cylindrical seat (SBD) Multi-stepped shaft with bearing on a cylindrical seat (SBD) Seals Labyrinth Heavy-duty (optional) Lubrication Grease Materials Spheroidal graphite cast iron Cast steel (optional) Grey cast iron (optional) Mounting Four-bolt mounting (SBD) Compliance to standards Not standardized

Suppliers

Company
Product
Description
Supplier Links
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings - SBD Series - SKF/Global
Lansdale, PA, USA
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings
SBD Series
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings SBD Series
SBD plummer (pillow) block housings and THD take-up housings are non-split housings designed to accommodate heavy loads acting in different directions. These types of loads are typically encountered in conveyors, roller beds and crushers. Highly reliable bearing arrangements can be designed using SBD or THD housings together with SKF Explorer bearings. In conveyors, SBD and THD housings are often used together. Bearing types Spherical roller bearings CARB toroidal roller bearings (optional) Bearing dimension series 22, 30, 31, 32 Shaft diameter range 60 to 420 mm (SBD) 50 to 400 mm (THD) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve (SBD and THD) Stepped shaft with bearing on an adapter sleeve (SBD) Stepped shaft with bearing on a cylindrical seat (SBD) Multi-stepped shaft with bearing on a cylindrical seat (SBD) Seals Labyrinth Heavy-duty (optional) Lubrication Grease Materials Spheroidal graphite cast iron Cast steel (optional) Grey cast iron (optional) Mounting Four-bolt mounting (SBD) Compliance to standards Not standardized

SBD plummer (pillow) block housings and THD take-up housings are non-split housings designed to accommodate heavy loads acting in different directions. These types of loads are typically encountered in conveyors, roller beds and crushers. Highly reliable bearing arrangements can be designed using SBD or THD housings together with SKF Explorer bearings. In conveyors, SBD and THD housings are often used together. Bearing types

  • Spherical roller bearings
  • CARB toroidal roller bearings (optional)

Bearing dimension series

  • 22, 30, 31, 32

Shaft diameter range

  • 60 to 420 mm (SBD)
  • 50 to 400 mm (THD)

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve (SBD and THD)
  • Stepped shaft with bearing on an adapter sleeve (SBD)
  • Stepped shaft with bearing on a cylindrical seat (SBD)
  • Multi-stepped shaft with bearing on a cylindrical seat (SBD)

Seals

  • Labyrinth
  • Heavy-duty (optional)

Lubrication

  • Grease

Materials

  • Spheroidal graphite cast iron
  • Cast steel (optional)
  • Grey cast iron (optional)

Mounting

  • Four-bolt mounting (SBD)

Compliance to standards

  • Not standardized
Supplier's Site
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings - SBD Series - SKF/North America
Lansdale, PA, USA
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings
SBD Series
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings SBD Series
SBD plummer (pillow) block housings and THD take-up housings are non-split housings designed to accommodate heavy loads acting in different directions. These types of loads are typically encountered in conveyors, roller beds and crushers. Highly reliable bearing arrangements can be designed using SBD or THD housings together with SKF Explorer bearings. In conveyors, SBD and THD housings are often used together. Bearing types Spherical roller bearings CARB toroidal roller bearings (optional) Bearing dimension series 22, 30, 31, 32 Shaft diameter range 60 to 420 mm (SBD) 50 to 400 mm (THD) Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve (SBD and THD) Stepped shaft with bearing on an adapter sleeve (SBD) Stepped shaft with bearing on a cylindrical seat (SBD) Multi-stepped shaft with bearing on a cylindrical seat (SBD) Seals Labyrinth Heavy-duty (optional) Lubrication Grease Materials Spheroidal graphite cast iron Cast steel (optional) Grey cast iron (optional) Mounting Four-bolt mounting (SBD) Compliance to standards Not standardized

SBD plummer (pillow) block housings and THD take-up housings are non-split housings designed to accommodate heavy loads acting in different directions. These types of loads are typically encountered in conveyors, roller beds and crushers. Highly reliable bearing arrangements can be designed using SBD or THD housings together with SKF Explorer bearings. In conveyors, SBD and THD housings are often used together. Bearing types

  • Spherical roller bearings
  • CARB toroidal roller bearings (optional)

Bearing dimension series

  • 22, 30, 31, 32

Shaft diameter range

  • 60 to 420 mm (SBD)
  • 50 to 400 mm (THD)

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve (SBD and THD)
  • Stepped shaft with bearing on an adapter sleeve (SBD)
  • Stepped shaft with bearing on a cylindrical seat (SBD)
  • Multi-stepped shaft with bearing on a cylindrical seat (SBD)

Seals

  • Labyrinth
  • Heavy-duty (optional)

Lubrication

  • Grease

Materials

  • Spheroidal graphite cast iron
  • Cast steel (optional)
  • Grey cast iron (optional)

Mounting

  • Four-bolt mounting (SBD)

Compliance to standards

  • Not standardized
Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number SBD Series SBD Series
Product Name Non-Split Plummer (Pillow) Block Housings and Take-Up Housings Non-Split Plummer (Pillow) Block Housings and Take-Up Housings
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings Spherical Roller; CARB Toroidal Roller Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
3-1/2 in. ID, 9-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.78 inch (96.04 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Specs
Housing Aluminum
Width 2.8 inch (71.12 mm)
Height 2.15 inch (54.61 mm)
View Details