SKF/Global Flanged Housings FNL Series

Description
FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 22 Shaft diameter range 20 to 100 mm Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Seals Double-lip Lubrication Grease Materials Grey cast iron Mounting Three-bolt mounting Four-bolt mounting Compliance to standards Not standardized
Description
FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 22 Shaft diameter range 20 to 100 mm Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Seals Double-lip Lubrication Grease Materials Grey cast iron Mounting Three-bolt mounting Four-bolt mounting Compliance to standards Not standardized

Suppliers

Company
Product
Description
Supplier Links
Flanged Housings - FNL Series - SKF/Global
Lansdale, PA, USA
Flanged Housings
FNL Series
Flanged Housings FNL Series
FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 22 Shaft diameter range 20 to 100 mm Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Seals Double-lip Lubrication Grease Materials Grey cast iron Mounting Three-bolt mounting Four-bolt mounting Compliance to standards Not standardized

FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types

  • Self-aligning ball bearings
  • Spherical roller bearings
  • CARB toroidal roller bearings

Bearing dimension series

  • 02, 22

Shaft diameter range

  • 20 to 100 mm

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve

Seals

  • Double-lip

Lubrication

  • Grease

Materials

  • Grey cast iron

Mounting

  • Three-bolt mounting
  • Four-bolt mounting

Compliance to standards

  • Not standardized
Supplier's Site
Flanged Housings - FNL Series - SKF/North America
Lansdale, PA, USA
Flanged Housings
FNL Series
Flanged Housings FNL Series
FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 22 Shaft diameter range 20 to 100 mm Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Seals Double-lip Lubrication Grease Materials Grey cast iron Mounting Three-bolt mounting Four-bolt mounting Compliance to standards Not standardized

FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types

  • Self-aligning ball bearings
  • Spherical roller bearings
  • CARB toroidal roller bearings

Bearing dimension series

  • 02, 22

Shaft diameter range

  • 20 to 100 mm

Typical shaft-bearing combinations

  • Plain shaft with bearing on an adapter sleeve

Seals

  • Double-lip

Lubrication

  • Grease

Materials

  • Grey cast iron

Mounting

  • Three-bolt mounting
  • Four-bolt mounting

Compliance to standards

  • Not standardized
Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number FNL Series FNL Series
Product Name Flanged Housings Flanged Housings
Bearing Type Ball; Spherical Roller; CARB Toroidal Roller Bearings Ball; Spherical Roller; CARB Toroidal Roller Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
2-1/8 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details