The R9880U series is a TO-8 type compact metal package PMT.
The R9880U-20 is extended red multialkali photocathode PMT with spectral response range from 230 nm to 920 nm.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R9880U-20 |
| Product Name | Photomultiplier tube (Tube alone), Metal package type |
| Active Area Diameter or Length | 8 mm (0.3150 inch) |
| Active Area Height | 8 mm (0.3150 inch) |
| Number of Dynodes | 10 |