28mm dia., Side-on type, Multialkali photocathode (Effective area : 10 mm x 24 mm /Spectral response : 185 nm to 900 nm)
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R5984 |
| Product Name | Photomultiplier tube (Tube alone), Side-on types |
| Photomultiplier Type | Side-on |
| Active Area Diameter or Length | 10 mm (0.3937 inch) |
| Active Area Height | 24 mm (0.9449 inch) |
| Number of Dynodes | 9 |