13mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia. /Spectral response : 160 nm to 650 nm) Silica glass window type of R647
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R760 |
| Product Name | Photomultiplier tube (Tube alone), Head-on type |
| Photomultiplier Type | End-on |
| Active Area Diameter or Length | 10 mm (0.3937 inch) |
| Active Area Height | 10 mm (0.3937 inch) |
| Number of Dynodes | 10 |