28mm dia., Head-on type, Bialkali photocathode (Effective area : 25 mm dia./Spectral response : 300 nm to 650 nm), Fast time response type, For scintillation counting
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R9980 |
| Product Name | Photomultiplier tube (Tube alone), Head-on type |
| Photomultiplier Type | End-on |
| Active Area Diameter or Length | 25 mm (0.9843 inch) |
| Active Area Height | 25 mm (0.9843 inch) |
| Number of Dynodes | 10 |