The R6350 is a 13 mm diameter side-on photomultiplier tube with a bialkali photocathode and silica glass window, designed for UV to visible range detection from 185 nm to 650 nm. It has a peak spectral response at 340 nm, a supply voltage of 1250 V, and an anode sensitivity of 50 mA/W typical. The tube features a circular-cage dynode structure, a rise time of 1.4 ns, and a gain of 3.6 × 10^5 typical. Operating and storage ambient temperatures range from -30 °C to +50 °C.
13mm dia., Side-on type, Bialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response range : 185 nm to 650 nm)
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R6350 |
| Product Name | Photomultiplier tube (Tube alone), Side-on types |
| Photomultiplier Type | Side-on |
| Active Area Diameter or Length | 4 mm (0.1575 inch) |
| Active Area Height | 13 mm (0.5118 inch) |
| Number of Dynodes | 9 |