The R9110P is a side-on photomultiplier tube designed for photon counting, featuring a multialkali photocathode with an effective area of 8 mm × 6 mm and a spectral response from 185 nm to 900 nm. It has an anode dark count rate of 1000 s⁻¹ typical after 30 minutes of dark storage and a gain of 1.9 × 10⁷. The tube uses an 11-pin base, measures 49.0 mm in height and 33.0 mm in diameter, and weighs approximately 46 g. It operates at a maximum supply voltage of 1250 V between cathode and anode and is specified for ambient temperatures from -30 °C to +50 °C. The device has a typical rise time of 2.2 ns and an electron transit time of 22 ns with a transit time spread of 1.2 ns. A suitable socket is the E678-11A, sold separately.
28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 6 mm /Spectral response : 185 nm to 900 nm) Photon counting type of R9110
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R9110P |
| Product Name | Photomultiplier tube (Tube alone), Side-on types |
| Photomultiplier Type | Side-on |
| Active Area Diameter or Length | 6 mm (0.2362 inch) |
| Active Area Height | 8 mm (0.3150 inch) |