The R7447 is a side-on photomultiplier tube with a low noise bialkali photocathode, 8 mm × 24 mm effective area, and spectral response from 160 nm to 710 nm, peaking at 410 nm. It features a silica glass window, 9 dynode stages, and an 11-pin base. Maximum supply voltage is 1250 V between anode and cathode. Typical cathode sensitivity is 100 μA/lm and anode sensitivity is 1200 A/lm, with a gain of 1.2 × 10^7. Dark current is 0.2 nA at room temperature. Operating and storage temperature range is -30 °C to +50 °C. Weight is approximately 45 g. Suitable socket is E678-11A. Dimensions are 38.0 mm × 29.0 mm × 49.0 mm with a 32.2 mm base diameter.
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 710 nm) Silica glass window type of R4220P
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R7447P |
| Product Name | Photomultiplier tube (Tube alone), Side-on types |
| Photomultiplier Type | Side-on |
| Active Area Diameter or Length | 8 mm (0.3150 inch) |
| Active Area Height | 24 mm (0.9449 inch) |
| Number of Dynodes | 9 |