25mm dia., Head-on type, Bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) Semiflexible lead type of R7899
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R7899-01 |
| Product Name | Photomultiplier tube (Tube alone), Head-on type |
| Photomultiplier Type | End-on |
| Active Area Diameter or Length | 22 mm (0.8661 inch) |
| Active Area Height | 22 mm (0.8661 inch) |
| Number of Dynodes | 10 |