60 mm x 60 mm Rectangular, Head-on type, Bialkali photocathode, Spectral response : 300 nm to 650 nm), for Gamma camera
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photomultiplier Tubes |
| Product Number | R6236 |
| Product Name | Application-specific PMTs |
| Photomultiplier Type | End-on |
| Active Area Diameter or Length | 54 mm (2.13 inch) |
| Active Area Height | 54 mm (2.13 inch) |
| Number of Dynodes | 8 |