Acromag, Inc. 3U CPU Air or Conduction-Cooled Processor Board AcroExpress™ VPX6600

Description
AcroExpress™ VPX6600: 3U CPU Air or Conduction-Cooled Processor Board • 6th Generation Intel Xeon CPU • Programmable CPU power for heat sensitive applications • Intel C230 series CM236 PCH chipset • Air-cooled and conduction-cooled versions The AcroExpressTM VPX6600 is a high-performance 3U OpenVPXTM single board computer based on the 6th Generation Skylake Intel® Xeon® processor and PCH. Designed for COTS applications this SBC utilizes the Intel C230 series PCH chipset for extensive I/O support. Heat is managed with a fully integrated heatsink for advanced cooling management. The VPX6600 doesn’t consume I/O space and offers specialized I/O on P2. Intel 6th Generation Whether you’re looking for a tech refresh to update your legacy systems or starting a new application, Intel processors deliver significant performance advancements such as: enhanced microarchitecture, integrated graphics, and expanded memory performance with up to 32GB of high-bandwidth DDR4 memory and ECC memory controllers. This board is designed and manufactured to meet VITA 46.0 and has at least a 7-year life expectancy. Cutting-edge technology features programmable power limits, allowing the user to “dial-down” the maximum power consumption of the CPU in systems where power is a concern. The VPX6600 also takes advantage of Intel Advanced Vector Extensions 2.0 for enhanced performance on floating point-intensive applications and Hyper-Threading Technology that enables each core to use two software threads for more efficient use of the CPU. Memory Supports either one or two DDR4 ECC SODIMMs, for a total of up to 32GB removable memory. The SODIMMs are firmly attached to the module with screws for easy replacement and surrounded by heat sink material to provide a mechanically and thermally robust mechanism. These processors feature a M.2 Flash storage site perfect for solidstate storage application.
Datasheet
Description
AcroExpress™ VPX6600: 3U CPU Air or Conduction-Cooled Processor Board • 6th Generation Intel Xeon CPU • Programmable CPU power for heat sensitive applications • Intel C230 series CM236 PCH chipset • Air-cooled and conduction-cooled versions The AcroExpressTM VPX6600 is a high-performance 3U OpenVPXTM single board computer based on the 6th Generation Skylake Intel® Xeon® processor and PCH. Designed for COTS applications this SBC utilizes the Intel C230 series PCH chipset for extensive I/O support. Heat is managed with a fully integrated heatsink for advanced cooling management. The VPX6600 doesn’t consume I/O space and offers specialized I/O on P2. Intel 6th Generation Whether you’re looking for a tech refresh to update your legacy systems or starting a new application, Intel processors deliver significant performance advancements such as: enhanced microarchitecture, integrated graphics, and expanded memory performance with up to 32GB of high-bandwidth DDR4 memory and ECC memory controllers. This board is designed and manufactured to meet VITA 46.0 and has at least a 7-year life expectancy. Cutting-edge technology features programmable power limits, allowing the user to “dial-down” the maximum power consumption of the CPU in systems where power is a concern. The VPX6600 also takes advantage of Intel Advanced Vector Extensions 2.0 for enhanced performance on floating point-intensive applications and Hyper-Threading Technology that enables each core to use two software threads for more efficient use of the CPU. Memory Supports either one or two DDR4 ECC SODIMMs, for a total of up to 32GB removable memory. The SODIMMs are firmly attached to the module with screws for easy replacement and surrounded by heat sink material to provide a mechanically and thermally robust mechanism. These processors feature a M.2 Flash storage site perfect for solidstate storage application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U CPU Air or Conduction-Cooled Processor Board - AcroExpress™ VPX6600 - Acromag, Inc.
Wixom, MI, United States
3U CPU Air or Conduction-Cooled Processor Board
AcroExpress™ VPX6600
3U CPU Air or Conduction-Cooled Processor Board AcroExpress™ VPX6600
AcroExpress™ VPX6600: 3U CPU Air or Conduction-Cooled Processor Board • 6th Generation Intel Xeon CPU • Programmable CPU power for heat sensitive applications • Intel C230 series CM236 PCH chipset • Air-cooled and conduction-cooled versions The AcroExpressTM VPX6600 is a high-performance 3U OpenVPXTM single board computer based on the 6th Generation Skylake Intel® Xeon® processor and PCH. Designed for COTS applications this SBC utilizes the Intel C230 series PCH chipset for extensive I/O support. Heat is managed with a fully integrated heatsink for advanced cooling management. The VPX6600 doesn’t consume I/O space and offers specialized I/O on P2. Intel 6th Generation Whether you’re looking for a tech refresh to update your legacy systems or starting a new application, Intel processors deliver significant performance advancements such as: enhanced microarchitecture, integrated graphics, and expanded memory performance with up to 32GB of high-bandwidth DDR4 memory and ECC memory controllers. This board is designed and manufactured to meet VITA 46.0 and has at least a 7-year life expectancy. Cutting-edge technology features programmable power limits, allowing the user to “dial-down” the maximum power consumption of the CPU in systems where power is a concern. The VPX6600 also takes advantage of Intel Advanced Vector Extensions 2.0 for enhanced performance on floating point-intensive applications and Hyper-Threading Technology that enables each core to use two software threads for more efficient use of the CPU. Memory Supports either one or two DDR4 ECC SODIMMs, for a total of up to 32GB removable memory. The SODIMMs are firmly attached to the module with screws for easy replacement and surrounded by heat sink material to provide a mechanically and thermally robust mechanism. These processors feature a M.2 Flash storage site perfect for solidstate storage application.

AcroExpress™ VPX6600: 3U CPU Air or Conduction-Cooled Processor Board

• 6th Generation Intel Xeon CPU
• Programmable CPU power for heat sensitive applications
• Intel C230 series CM236 PCH chipset
• Air-cooled and conduction-cooled versions

The AcroExpressTM VPX6600 is a high-performance 3U OpenVPXTM single board computer based on the 6th Generation Skylake Intel® Xeon® processor and PCH. Designed for COTS applications this SBC utilizes the Intel C230 series PCH chipset for extensive I/O support. Heat is managed with a fully integrated heatsink for advanced cooling management. The VPX6600 doesn’t consume I/O space and offers specialized I/O on P2.

Intel 6th Generation
Whether you’re looking for a tech refresh to update your legacy systems or starting a new application, Intel processors deliver significant performance advancements such as: enhanced microarchitecture, integrated graphics, and expanded memory performance with up to 32GB of high-bandwidth DDR4 memory and ECC memory controllers. This board is designed and manufactured to meet VITA 46.0 and has at least a 7-year life expectancy.

Cutting-edge technology features programmable power limits, allowing the user to “dial-down” the maximum power consumption of the CPU in systems where power is a concern.

The VPX6600 also takes advantage of Intel Advanced Vector Extensions 2.0 for enhanced performance on floating point-intensive applications and Hyper-Threading Technology that enables each core to use two software threads for more efficient use of the CPU.

Memory
Supports either one or two DDR4 ECC SODIMMs, for a total of up to 32GB removable memory. The SODIMMs are firmly attached to the module with screws for easy replacement and surrounded by heat sink material to provide a mechanically and thermally robust mechanism. These processors feature a M.2 Flash storage site perfect for solidstate storage application.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Single Board Computers (SBC)
Product Number AcroExpress™ VPX6600
Product Name 3U CPU Air or Conduction-Cooled Processor Board
Processor / CPU Intel Celeron
Computer Bus VPX
CPU Speed 2800 MHz
Chipset Intel Chipset
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Development Computer Board -  - OneTech Group
Specs
Processor / CPU ARM CORTEX M0/32 bits
Computer Bus USB
CPU Speed 48 MHz
View Details
Freescale MPC7410 or MPC750 VEM Single Board Computer - MVME5100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC7410 or MPC750
Computer Bus PCI; VME Bus; SCSI
CPU Speed 400 to 500 MHz
View Details