Powell Electronics, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .100 Friction Lock Terminal Strip | |
| .100 Locking Hermaphroditic TerminalSkt | |
| 0.50 mm Low Prof Blade & Beam Terminal S | |
| 0.50 mm Razor Beam High-Speed Hermaphrod | |
| 0.635 mm Razor Beam High-Speed Hermaphro | |
| 2.00 mm Locking Hermaphroditic Terminal/ | |
| 2.00 mm Locking Hermaphroditic TerminalS | |
| 2.00 mm Shrouded Terminal Strip | |
| ASP | |
| TERMINAL ASS'Y,LUG,LTB-32 | |
| TERMINAL COVER, UL98 |
| << Prev | Next >> |