Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 40 50 60 61 62 63 64 65 66 67 68 69 70 71 72 80 90 100 110 120 130 150 154
Product Name Notes
.050 EXTreme LPHPower 30 Amp SignalPower
.050 SamArray Low Profile Open-Pin-Field
.100 Friction Lock Terminal Strip
.250 PowerStrip/40 A High-Power Terminal
2 Pole/On-Off/Solder Lug/6 Terminals/A w
2.00 mm FleXYZ High-Density Terminal Str
2.00 mm Locking Hermaphroditic TerminalS
2.00 mm Power Plane Terminal Strip
3M Highland Locking Fork Terminals LFV
3M Highland Vinyl Insulated Locking Fo
3M Non-Insulated Brazed Seam Ring Tongu
3M Non-Insulated Butted Seam Ring Tongu
3M Vinyl Insulated Butted Seam Ring Ton
ASP
LPAF-10-03.5-S-06-1- K-TR
LPAM-30-01.0-S-06-1- K-TR
Tiger Eye Cost-Effective Terminal Strip,

<< Prev Next >>