Samtec Inc. Terminals LTMM-105-01-G-D-09

Description
2.00 mm Shrouded Terminal Strip
Request a Quote
Description
2.00 mm Shrouded Terminal Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - LTMM-105-01-G-D-09 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip

2.00 mm Shrouded Terminal Strip

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number LTMM-105-01-G-D-09
Product Name Terminals
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF033.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-11D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers