Powell Electronics, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .100 Friction Lock Terminal Strip | |
| .100 High-Temp Terminal Strip | |
| .100 Screw Machine Terminal Array | |
| .165 Power Mate Isolated Power Terminal | |
| 0.50 mm Q Strip High-Speed Ground Plane | |
| High-Reliability Tiger Eye Terminal Stri | |
| IPBT-102-H1-S-D-RA-K | |
| IPBT-103-H1-S-D-K | |
| IPBT-103-H1-S-D-RA-K | |
| IPBT-104-H1-S-D-K |
| << Prev | Next >> |