Samtec Inc. Terminals IPBS-108-02-T-S

Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote
Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - IPBS-108-02-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
0.50 mm Q Strip High-Speed Ground Plane

0.50 mm Q Strip High-Speed Ground Plane

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number IPBS-108-02-T-S
Product Name Terminals
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers