Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 50 60 70 80 90 100 101 102 103 104 105 106 107 108 109 110 111 112 113 120 130 140 150 154
Product Name Notes
.100 Double Row Screw Mach Terminal Str
.100 Double Row Screw Machine Terminal
.100 Friction Lock Terminal Strip
.100 High-Temp Single Row Screw Machine
1.00 mm Surface Mount Micro Terminal Str
2.00 mm Disc Wire IDC Terminal Strip
2.00 mm Shrouded Terminal Strip For TCSD
2.00 mm Shrouded Terminal Strip
2.00 mm Tiger Eye PCB Mnt Terminal Strip
CONNECTOR
T2M-106-01-L-D-SM-DS
TERMINAL ASS'Y,LUG,TB-32
Terminal Block 02P 2-Way
Terminal Block 02P 3-Way Cover
Terminal Block 02P 3-Way w/Cover
Terminal Block 03P 1-Way
Terminal Block 03P 3-Way Cover
Terminal Block 03P 3-Way w/Cover
Terminal Block 03P 4-Way w/Cover
Terminal Block 04P 1-Way
Terminal Block 04P 2-Way
Terminal Block 04P 3-Way Cover
Terminal Block 05P 3-Way Cover
Terminal Block 05P 3-Way w/Cover
Terminal Block 06P 3-Way Cover
Terminal Block 06P 3-Way w/Cover
Terminal Block 06P 4-Way w/Cover
TERMINAL BLOCK, 2 POSITION
TERMINAL BLOCK, 3 POSITION
TERMINAL BLOCK, 4 POSITION
TERMINAL BLOCK, 5 POSITION
TERMINAL BLOCK, 6 POSITION
TERMINAL BLOCK
Terminal for MCPK
TERMINAL,TRIFURCATED ,GOLD,.042PK OF 100
TERMINAL- PKG 1000, GOLD, M6299C5.1

<< Prev Next >>