TERMINAL BLOCK, 2 POSITION
TERMINAL BLOCK, 2 POSITION
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | TBU-02-W1 | 2057-TBU-02-W1-ND | 1001-TBU-02-W1 |
| Product Name | Terminal Blocks | Terminal Blocks - Barrier Blocks | Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel | ||
| Features | Flange | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | ||
| Terminal Block Type | Barrier Block | ||
| Contacts Pitch | 11.00 mm (0.43 inches) |