Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 50 60 70 80 90 100 106 107 108 109 110 111 112 113 114 115 116 117 118 120 130 140 150 154
Product Name Notes
.050 X .100 Shrouded Terminal Strip
.100 End Shrouded Terminal Strip
.100 High-Temp Shrouded Terminal Strip
.100 Low Prof Terminal Strip
.100 Low Profile Terminal Strip
0.6”SCW MACH DIP TERM 28P CON=4.20MM DIP
2.00 mm Low Prof Terminal Strip
CONNECTOR, SCREW MACHINE DIP TERM, 2.54M

<< Prev Next >>