Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 50 60 70 80 90 100 102 103 104 105 106 107 108 109 110 111 112 113 114 120 130 140 150 154
Product Name Notes
.050 Tiger Eye High-Reliability Terminal
.100 Double Row Screw Mach Terminal Str
.100 Double Row Screw Machine Terminal
.100 High-Temp Single Row Screw Machine
0.80 mm Tiger Eye Micro Terminal Strip S
0.80 mm Tiger Eye Micro Terminal Strip,
0.80 mm Tiger Eye Micro Terminal Strip
CONNECTOR
DUAL SCW TERM BLOCK 14.6MM 2P 4SCW WIRE
High-Reliability Tiger Eye Terminal Stri
TERMINAL BLOCK, DUAL ROW, 10 POLE, .315
TERMINAL BLOCK, DUAL ROW, 12 POLE, .315
TERMINAL BLOCK, DUAL ROW, 4 POLE, .315
TERMINAL BLOCK
TFM-103-01-STL-D-RE1 -WT
TFM-107-02-STL-D

<< Prev Next >>