Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 40 50 60 70 80 90 100 101 102 103 104 105 106 107 108 109 110 111 112 120 130 140 150 154
Product Name Notes
.100 Friction Lock Terminal Strip
0.40 mm Micro Blade & Beam Ultra Fine Pi
0.50 mm Micro Blade & Beam Slim Body Ter
1.00 mm Micro Mate Disc Wire Terminal St
1.00 mm Surface Mount Micro Terminal Str
3M Scotchlok STK-1 Durable Metal Termi
DIN Term Blk, Ring Lug M3, Feed-Thru
DIN Term Blk, Ring Lug M4, Dbl Disconnec
DIN Term Blk, Ring Lug M4, Disconnect
DIN Term Blk, Ring Lug M4, Feed-Thru
DIN Term Blk, Ring Lug M6, Feed-Thru
Fixed Terminal Block
Tiger Eye Cost-Effective Terminal Strip,

<< Prev Next >>