TERMINAL BLOCK, 3 POSITION
Terminal Block 03P 4-Way w/Cover
TERMINAL BLOCK, 3 POSITION
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2057-TBU-03-W4-CCS-ND | TBU-03-W4-CCS | 1001-TBU-03-W4-CCS |
| Product Name | Terminal Blocks - Barrier Blocks | Terminal Blocks | Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel | ||
| Features | Flange | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | ||
| Terminal Block Type | Barrier Block | ||
| Contacts Pitch | 21.01 mm (0.83 inches) |