The PDSV08-10.16 is a pluggable printed circuit board terminal block with 10.16mm pin spacing, vertical-double level header, and modular open-end design. It supports a current rating of 12A at 600V or 16A at 750V, with a terminal material of tin-plated brass and a polyamide housing rated UL94V-0. The operating temperature limit is 105°C UL and 125°C IEC. Its length is 94.0mm, and it is sold in standard quantities of 20 per pack. The PCB hole size is 1.5mm. No screw size or torque specification is provided.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Pluggable Terminal Blocks DbleLvlHeadVert
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | PDSV08-10.16 | PDSV08-10.16 |
| Product Name | 10.16mm Pin Spacing – Pluggable PCB Blocks | Pluggable Terminal Blocks |
| Mounting Options | PCB | |
| Termination Options | Screw Clamp | Through Hole |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through; Dual level; PCB Terminal Blocks | Pluggable Terminal Blocks |
| # of Contacts | 16 | 8 |