Altech Corp. 5.08 and 6.35mm Pin Spacing – Fixed PCB Blocks MVT-2524

Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MVT-2524 is a fixed PCB terminal block from Altech Corp. designed for 5.08mm pin spacing. It features a modular design with screw-cage clamp termination, suitable for reliable connections in various applications. The block supports a current rating of 15A at 300V and 16A at 450V, accommodating wire sizes from 30 to 14 AWG. The body is made from polyamide, ensuring durability, while the terminal is tin-plated brass for enhanced conductivity. The product is compliant with UL94V-0 flammability standards and can operate at temperatures up to 105°C. Installation requires an M3 screw size with a torque specification of 0.5Nm. The MVT-2524 is available in multiple pole configurations, making it versatile for different circuit designs.

Datasheet Summary
Powered by GS/AI

The MVT-2524 is a fixed PCB terminal block from Altech Corp. designed for 5.08mm pin spacing. It features a modular design with screw-cage clamp termination, suitable for reliable connections in various applications. The block supports a current rating of 15A at 300V and 16A at 450V, accommodating wire sizes from 30 to 14 AWG. The body is made from polyamide, ensuring durability, while the terminal is tin-plated brass for enhanced conductivity. The product is compliant with UL94V-0 flammability standards and can operate at temperatures up to 105°C. Installation requires an M3 screw size with a torque specification of 0.5Nm. The MVT-2524 is available in multiple pole configurations, making it versatile for different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
5.08 and 6.35mm Pin Spacing – Fixed PCB Blocks - MVT-2524 - Altech Corp.
Flemington, NJ, USA
5.08 and 6.35mm Pin Spacing – Fixed PCB Blocks
MVT-2524
5.08 and 6.35mm Pin Spacing – Fixed PCB Blocks MVT-2524
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.

Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.

Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Buy Now Datasheet
 - MVT-2524 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB Term Blk, 5.08mm, 48 Pole, Trpl Leve

PCB Term Blk, 5.08mm, 48 Pole, Trpl Leve

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number MVT-2524 MVT-2524
Product Name 5.08 and 6.35mm Pin Spacing – Fixed PCB Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp
Approvals UL Recognized Component Mark (US and Canadian); IEC
Terminal Block Type Three Level; PCB Terminal Blocks
# of Contacts 72
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Tubular Screw Clamp Plug - 30.332 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Terminal Blocks - 29.310 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - 30.257/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details