Schmersal Inc.
H program - HWS - Step selector switch - HWSE2-BL-SW
Description
short toggle
hygienic design
up to 12 positions
Request a Quote
Email Supplier
Description
short toggle
hygienic design
up to 12 positions
Request a Quote
Email Supplier
Suppliers
H program - HWS - Step selector switch - HWSE2-BL-SW
short toggle
hygienic design
up to 12 positions
- short toggle
- hygienic design
- up to 12 positions
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
H program - HWS - Step selector switch - HWSE2-BL-SW |
|
Mechanical Life
|
1000000 cycles
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
4
Operating Temperature
32 to 167 F (0 to 75 C)
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
Angle of Throw
70 degrees
Positions per Pole
2
Features
DustProof; Weather resistant or waterproof
View Details